Panasonic SMD 4W 200V Resistor ERJ-8GEYJ224V

Description
Thick Film Chip Resistor 1206 220kR 5% 1/4W 200V SMD Product overview: ERJ-8GEYJ224V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ224V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 1206 220kR 5% 1/4W 200V SMD Product overview: ERJ-8GEYJ224V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ224V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W 200V Resistor - 52-ERJ-8GEYJ224V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-8GEYJ224V
SMD 4W 200V Resistor 52-ERJ-8GEYJ224V
Thick Film Chip Resistor 1206 220kR 5% 1/4W 200V SMD Product overview: ERJ-8GEYJ224V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ224V can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 1206 220kR 5% 1/4W 200V SMD Product overview: ERJ-8GEYJ224V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ224V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-8GEYJ224V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8GEYJ224V
Chip Resistor - Surface Mount ERJ-8GEYJ224V
RES SMD 220K OHM 5% 1/4W 1206

RES SMD 220K OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 220K, 5%, 0.25W, 1206; Resistance Panasonic - 65T8921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 5%, 0.25W, 1206; Resistance Panasonic
65T8921
Res, Thick Film, 220K, 5%, 0.25W, 1206; Resistance Panasonic 65T8921
RES, THICK FILM, 220K, 5%, 0.25W, 1206; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 220K, 5%, 0.25W, 1206; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 220K, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7790
Res, Thick Film, 220K, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7790
RES, THICK FILM, 220K, 5%, 0.25W, 1206, REEL; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220K, 5%, 0.25W, 1206, REEL; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-8GEYJ224V ERJ-8GEYJ224V 65T8921 97W7790
Product Name SMD 4W 200V Resistor Chip Resistor - Surface Mount Res, Thick Film, 220K, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 220K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Resistance Range 220000 ohms 220000 ohms 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details