Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8GEYJ223V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326852-ERJ-8GEYJ223 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 22 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22KETR,P22KTR,ERJ-8 GEYJ223S,P22KEDKR,ER J8GEYJ223S,ERJ-8GCYJ 223V,ERJ8GEYJ223V,20 0615CCD,P22KEDKR-NDR ,P22KECT,P22KETR-NDR ,ERJ-8GEYJ223,P22KEC T-NDR,ERJ8GEYJ223,ER J8GCYJ223V Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326852-ERJ-8GEYJ223 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 22 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22KETR,P22KTR,ERJ-8 GEYJ223S,P22KEDKR,ER J8GEYJ223S,ERJ-8GCYJ 223V,ERJ8GEYJ223V,20 0615CCD,P22KEDKR-NDR ,P22KECT,P22KETR-NDR ,ERJ-8GEYJ223,P22KEC T-NDR,ERJ8GEYJ223,ER J8GCYJ223V Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326852-ERJ-8GEYJ223V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326852-ERJ-8GEYJ223V
Resistors - Chip Resistor - Surface Mount 1326852-ERJ-8GEYJ223V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326852-ERJ-8GEYJ223 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 22 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22KETR,P22KTR,ERJ-8 GEYJ223S,P22KEDKR,ER J8GEYJ223S,ERJ-8GCYJ 223V,ERJ8GEYJ223V,20 0615CCD,P22KEDKR-NDR ,P22KECT,P22KETR-NDR ,ERJ-8GEYJ223,P22KEC T-NDR,ERJ8GEYJ223,ER J8GCYJ223V Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326852-ERJ-8GEYJ223V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P22KETR,P22KTR,ERJ-8GEYJ223S,P22KEDKR,ERJ8GEYJ223S,ERJ-8GCYJ223V,ERJ8GEYJ223V,200615CCD,P22KEDKR-NDR,P22KECT,P22KETR-NDR,ERJ-8GEYJ223,P22KECT-NDR,ERJ8GEYJ223,ERJ8GCYJ223V
Base Product Number: ERJ-8GEYJ
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 4W 200V Resistor - 52-ERJ-8GEYJ223V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-8GEYJ223V
SMD 4W 200V Resistor 52-ERJ-8GEYJ223V
22kR 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ223V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ223V can be used for catalog matching and distributor lookup.

22kR 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ223V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ223V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 22K, 5%, 0.25W, 1206; Resistance Panasonic - 65T8920 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.25W, 1206; Resistance Panasonic
65T8920
Res, Thick Film, 22K, 5%, 0.25W, 1206; Resistance Panasonic 65T8920
RES, THICK FILM, 22K, 5%, 0.25W, 1206; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.25W, 1206; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7789
Res, Thick Film, 22K, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7789
RES, THICK FILM, 22K, 5%, 0.25W, 1206, REEL; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.25W, 1206, REEL; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1326852-ERJ-8GEYJ223V 52-ERJ-8GEYJ223V 65T8920 97W7789
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W 200V Resistor Res, Thick Film, 22K, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 22K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details