Panasonic RES SMD 1.8 OHM 5% 1/4W 1206 ERJ-8GEYJ1R8V

Description
RES SMD 1.8 OHM 5% 1/4W 1206
Description
RES SMD 1.8 OHM 5% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.8 OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ1R8V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.8 OHM 5% 1/4W 1206
590-ERJ-8GEYJ1R8V
RES SMD 1.8 OHM 5% 1/4W 1206 590-ERJ-8GEYJ1R8V
RES SMD 1.8 OHM 5% 1/4W 1206

RES SMD 1.8 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-8GEYJ1R8V
Product Name RES SMD 1.8 OHM 5% 1/4W 1206
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 1.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details