Panasonic RES SMD 1.2 OHM 5% 1/4W 1206 ERJ-8GEYJ1R2V

Description
RES SMD 1.2 OHM 5% 1/4W 1206
Description
RES SMD 1.2 OHM 5% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.2 OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ1R2V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.2 OHM 5% 1/4W 1206
590-ERJ-8GEYJ1R2V
RES SMD 1.2 OHM 5% 1/4W 1206 590-ERJ-8GEYJ1R2V
RES SMD 1.2 OHM 5% 1/4W 1206

RES SMD 1.2 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-8GEYJ1R2V
Product Name RES SMD 1.2 OHM 5% 1/4W 1206
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 1.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details