Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8GEYJ123V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326623-ERJ-8GEYJ123 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 12 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P12KETR-NDR,P12KEDKR ,ERJ-8GEYJ123S,ERJ-8 GCYJ123V,ERJ8GEYJ123 S,ERJ8GEYJ123V,P12KE CT,ERJ-8GEYJ123,P12K EDKR-NDR,P12KTR,P12K ETR,ERJ8GEYJ123,ERJ8 GCYJ123V,P12KTR-ND,P 12KECT-NDR Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326623-ERJ-8GEYJ123 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 12 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P12KETR-NDR,P12KEDKR ,ERJ-8GEYJ123S,ERJ-8 GCYJ123V,ERJ8GEYJ123 S,ERJ8GEYJ123V,P12KE CT,ERJ-8GEYJ123,P12K EDKR-NDR,P12KTR,P12K ETR,ERJ8GEYJ123,ERJ8 GCYJ123V,P12KTR-ND,P 12KECT-NDR Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326623-ERJ-8GEYJ123V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326623-ERJ-8GEYJ123V
Resistors - Chip Resistor - Surface Mount 1326623-ERJ-8GEYJ123V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326623-ERJ-8GEYJ123 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 12 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P12KETR-NDR,P12KEDKR ,ERJ-8GEYJ123S,ERJ-8 GCYJ123V,ERJ8GEYJ123 S,ERJ8GEYJ123V,P12KE CT,ERJ-8GEYJ123,P12K EDKR-NDR,P12KTR,P12K ETR,ERJ8GEYJ123,ERJ8 GCYJ123V,P12KTR-ND,P 12KECT-NDR Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326623-ERJ-8GEYJ123V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P12KETR-NDR,P12KEDKR,ERJ-8GEYJ123S,ERJ-8GCYJ123V,ERJ8GEYJ123S,ERJ8GEYJ123V,P12KECT,ERJ-8GEYJ123,P12KEDKR-NDR,P12KTR,P12KETR,ERJ8GEYJ123,ERJ8GCYJ123V,P12KTR-ND,P12KECT-NDR
Base Product Number: ERJ-8GEYJ
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 4W 200V Resistor - 52-ERJ-8GEYJ123V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-8GEYJ123V
SMD 4W 200V Resistor 52-ERJ-8GEYJ123V
12kR 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ123V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ123V can be used for catalog matching and distributor lookup.

12kR 5% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8GEYJ123V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ123V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 12K, 5%, 0.25W, 1206; Resistance Panasonic - 53W5006 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.25W, 1206; Resistance Panasonic
53W5006
Res, Thick Film, 12K, 5%, 0.25W, 1206; Resistance Panasonic 53W5006
RES, THICK FILM, 12K, 5%, 0.25W, 1206; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.25W, 1206; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12K, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 52W1014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
52W1014
Res, Thick Film, 12K, 5%, 0.25W, 1206, Reel; Resistance Panasonic 52W1014
RES, THICK FILM, 12K, 5%, 0.25W, 1206, REEL; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.25W, 1206, REEL; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1326623-ERJ-8GEYJ123V 52-ERJ-8GEYJ123V 53W5006 52W1014
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W 200V Resistor Res, Thick Film, 12K, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 12K, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details