1206 SMD Thick Film Resistor, 0 Ohm, 200V, 0.25W Product overview: ERJ-8GEY0R00V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEY0R00V can be used for catalog matching and distributor lookup.
RES, THICK FILM, 0R, 0.25W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:2A; Product Range:ERJ Series; Product Length:3.2mm; Product Width:1.6mm; Resistance:0ohmRoHS Compliant: Yes
RES SMD 0 OHM JUMPER 1/4W 1206
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 52-ERJ-8GEY0R00V | 65T8967 | ERJ-8GEY0R00V |
| Product Name | SMD 0 Ohm 200V 0.25W Resistor | Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Panasonic | Chip Resistor - Surface Mount |
| Resistance Range | 0.0 ohms | 0.0 ohms | |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts | ||
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor |