The Panasonic ERJ series thick film chip resistor, specifically part number 27AC5464, features a resistance value of 931 kΩ with a tolerance of ±1%. It has a power rating of 250 mW and is housed in a 1206 (3216 metric) package. The resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It adheres to IEC 60115-8 and is RoHS compliant. The temperature coefficient is specified at ±100 ppm/°C, making it suitable for precision applications. This resistor is AEC-Q200 qualified, ensuring it meets automotive industry standards.
Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27AC5464 |
| Product Name | Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 931000 ohms |