Panasonic Res, Thick Film, 715K, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF7153V

Description
RES, THICK FILM, 715K, 1%, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 715K, 1%, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 715K, 1%, 0.25W, 1206; Resistance Panasonic - 90W4005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715K, 1%, 0.25W, 1206; Resistance Panasonic
90W4005
Res, Thick Film, 715K, 1%, 0.25W, 1206; Resistance Panasonic 90W4005
RES, THICK FILM, 715K, 1%, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 715K, 1%, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 715K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0933
Res, Thick Film, 715K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0933
RES, THICK FILM, 715K, 1%, 0.25W, 1206, REEL; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 715K, 1%, 0.25W, 1206, REEL; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W4005 52W0933
Product Name Res, Thick Film, 715K, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 715K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 715000 ohms 715000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details