Panasonic Res, Thick Film, 7K15, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF7151V

Description
RES, THICK FILM, 7K15, 1%, 0.25W, 1206, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 7K15, 1%, 0.25W, 1206, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 7K15, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K15, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0932
Res, Thick Film, 7K15, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0932
RES, THICK FILM, 7K15, 1%, 0.25W, 1206, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 7K15, 1%, 0.25W, 1206, REEL; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7K15, 1%, 0.25W, 1206; Resistance Panasonic - 90W4004 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K15, 1%, 0.25W, 1206; Resistance Panasonic
90W4004
Res, Thick Film, 7K15, 1%, 0.25W, 1206; Resistance Panasonic 90W4004
RES, THICK FILM, 7K15, 1%, 0.25W, 1206; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 7K15, 1%, 0.25W, 1206; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0932 90W4004
Product Name Res, Thick Film, 7K15, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 7K15, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details