510 Ohm 1% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8ENF5100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF5100V can be used for catalog matching and distributor lookup.
RES, THICK FILM, 510R, 1%, 0.25W, 1206; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES, THICK FILM, 510R, 1%, 0.25W, 1206, REEL; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-8ENF5100V | 53W4994 | 52W0857 |
| Product Name | SMD 510 Ohm 4W 200V Resistor | Res, Thick Film, 510R, 1%, 0.25W, 1206; Resistance Panasonic | Res, Thick Film, 510R, 1%, 0.25W, 1206, Reel; Resistance Panasonic |
| Resistance Range | 510 ohms | 510 ohms | 510 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 200 volts | 200 volts | |
| Operating AC Voltage | 200 volts | 200 volts | |
| Standards and Certifications | RoHS | RoHS | RoHS |