RES, THICK FILM, 48K7, 1%, 0.25W, 1206; Resistance:48.7kohm;
RES, THICK FILM, 48K7, 1%, 0.25W, 1206, REEL; Resistance:48.7kohm;
RES SMD 48.7K OHM 1% 1/4W 1206
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 90W3924 | 52W0853 | ERJ-8ENF4872V |
| Product Name | Res, Thick Film, 48K7, 1%, 0.25W, 1206; Resistance Panasonic | Res, Thick Film, 48K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Precision Resistor | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | 1206 | |
| Resistance Range | 48700 ohms | 48700 ohms | 48700 ohms |