Panasonic Res, Thick Film, 430R, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF4300V

Description
RES, THICK FILM, 430R, 1%, 0.25W, 1206, REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 430R, 1%, 0.25W, 1206, REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 430R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0827
Res, Thick Film, 430R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0827
RES, THICK FILM, 430R, 1%, 0.25W, 1206, REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 430R, 1%, 0.25W, 1206, REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 430R, 1%, 0.25W, 1206; Resistance Panasonic - 90W3893 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 1%, 0.25W, 1206; Resistance Panasonic
90W3893
Res, Thick Film, 430R, 1%, 0.25W, 1206; Resistance Panasonic 90W3893
RES, THICK FILM, 430R, 1%, 0.25W, 1206; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 430R, 1%, 0.25W, 1206; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0827 90W3893
Product Name Res, Thick Film, 430R, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 430R, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details