Panasonic Chip Resistor - Surface Mount ERJ-8ENF41R2V

Description
RES SMD 41.2 OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 41.2 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF41R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF41R2V
Chip Resistor - Surface Mount ERJ-8ENF41R2V
RES SMD 41.2 OHM 1% 1/4W 1206

RES SMD 41.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 41R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0815
Res, Thick Film, 41R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0815
RES, THICK FILM, 41R2, 1%, 0.25W, 1206, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 41R2, 1%, 0.25W, 1206, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 41R2, 1%, 0.25W, 1206; Resistance Panasonic - 90W3881 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41R2, 1%, 0.25W, 1206; Resistance Panasonic
90W3881
Res, Thick Film, 41R2, 1%, 0.25W, 1206; Resistance Panasonic 90W3881
RES, THICK FILM, 41R2, 1%, 0.25W, 1206; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 41R2, 1%, 0.25W, 1206; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
RES SMD 41.2 OHM 1% 1/4W 1206 - 590-ERJ-8ENF41R2V - Utmel Electronic Limited
Hong Kong, China
RES SMD 41.2 OHM 1% 1/4W 1206
590-ERJ-8ENF41R2V
RES SMD 41.2 OHM 1% 1/4W 1206 590-ERJ-8ENF41R2V
RES SMD 41.2 OHM 1% 1/4W 1206

RES SMD 41.2 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERJ-8ENF41R2V 52W0815 90W3881 590-ERJ-8ENF41R2V
Product Name Chip Resistor - Surface Mount Res, Thick Film, 41R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 41R2, 1%, 0.25W, 1206; Resistance Panasonic RES SMD 41.2 OHM 1% 1/4W 1206
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details