RES, THICK FILM, 4K12, 1%, 0.25W, 1206; Resistance:4.12kohm;
RES SMD 4.12K OHM 1% 1/4W 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 90W3883 | ERJ-8ENF4121V |
| Product Name | Res, Thick Film, 4K12, 1%, 0.25W, 1206; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |