Panasonic Res, Thick Film, 365K, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF3653V

Description
RES, THICK FILM, 365K, 1%, 0.25W, 1206, REEL; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 365K, 1%, 0.25W, 1206, REEL; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 365K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0795
Res, Thick Film, 365K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0795
RES, THICK FILM, 365K, 1%, 0.25W, 1206, REEL; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 365K, 1%, 0.25W, 1206, REEL; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 365K, 1%, 0.25W, 1206; Resistance Panasonic - 90W3859 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365K, 1%, 0.25W, 1206; Resistance Panasonic
90W3859
Res, Thick Film, 365K, 1%, 0.25W, 1206; Resistance Panasonic 90W3859
RES, THICK FILM, 365K, 1%, 0.25W, 1206; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 365K, 1%, 0.25W, 1206; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0795 90W3859
Product Name Res, Thick Film, 365K, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 365K, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 365000 ohms 365000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details