Panasonic SMD 200V 4W Resistor ERJ-8ENF3570V

Description
SMD Resistor 357R 1% 1206 200V 1/4W Thick Film Product overview: ERJ-8ENF3570V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF3570V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 357R 1% 1206 200V 1/4W Thick Film Product overview: ERJ-8ENF3570V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF3570V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200V 4W Resistor - 52-ERJ-8ENF3570V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 4W Resistor
52-ERJ-8ENF3570V
SMD 200V 4W Resistor 52-ERJ-8ENF3570V
SMD Resistor 357R 1% 1206 200V 1/4W Thick Film Product overview: ERJ-8ENF3570V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF3570V can be used for catalog matching and distributor lookup.

SMD Resistor 357R 1% 1206 200V 1/4W Thick Film Product overview: ERJ-8ENF3570V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF3570V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-8ENF3570V
1036969-ERJ-8ENF3570V
Chip Resistor - Surface Mount - ERJ-8ENF3570V 1036969-ERJ-8ENF3570V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036969-ERJ-8ENF3570 V Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 357 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 5k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036969-ERJ-8ENF3570V
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 357
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 5k pcs

Buy Now Datasheet
Res, Thick Film, 357R, 1%, 0.25W, 1206; Resistance Panasonic - 90W3847 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.25W, 1206; Resistance Panasonic
90W3847
Res, Thick Film, 357R, 1%, 0.25W, 1206; Resistance Panasonic 90W3847
RES, THICK FILM, 357R, 1%, 0.25W, 1206; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 357R, 1%, 0.25W, 1206; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 357R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0783 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0783
Res, Thick Film, 357R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0783
RES, THICK FILM, 357R, 1%, 0.25W, 1206, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 357R, 1%, 0.25W, 1206, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-8ENF3570V 1036969-ERJ-8ENF3570V 90W3847 52W0783
Product Name SMD 200V 4W Resistor Chip Resistor - Surface Mount - ERJ-8ENF3570V Res, Thick Film, 357R, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 357R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Resistance Range 357 ohms 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 820000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details