RES, THICK FILM, 3K32, 1%, 0.25W, 1206, REEL; Resistance:3.32kohm;
RES, THICK FILM, 3K32, 1%, 0.25W, 1206; Resistance:3.32kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97W7749 |
| Product Name | Res, Thick Film, 3K32, 1%, 0.25W, 1206, Reel; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |