28.7 Ohm 1% 1/4W 1206 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-8ENF28R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 28.7 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 28.7 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF28R7V can be used for catalog matching and distributor lookup.
RES SMD 28.7 OHM 1% 1/4W 1206
RES, THICK FILM, 28R7, 1%, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 52-ERJ-8ENF28R7V | ERJ-8ENF28R7V | 90W3798 |
| Product Name | Automotive SMD 28.7 Ohm 4W Resistor | Chip Resistor - Surface Mount | Res, Thick Film, 28R7, 1%, 0.25W, 1206; Resistance Panasonic |
| Resistance Range | 28.7 ohms | 28.7 ohms | 28.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts | ||
| Standards and Certifications | RoHS | RoHS |