Panasonic Res, Thick Film, 28K7, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF2872V

Description
RES, THICK FILM, 28K7, 1%, 0.25W, 1206; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 28K7, 1%, 0.25W, 1206; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 28K7, 1%, 0.25W, 1206; Resistance Panasonic - 90W3805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.25W, 1206; Resistance Panasonic
90W3805
Res, Thick Film, 28K7, 1%, 0.25W, 1206; Resistance Panasonic 90W3805
RES, THICK FILM, 28K7, 1%, 0.25W, 1206; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.25W, 1206; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 28K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0740
Res, Thick Film, 28K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0740
RES, THICK FILM, 28K7, 1%, 0.25W, 1206, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.25W, 1206, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3805 52W0740
Product Name Res, Thick Film, 28K7, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 28K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 158373P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 220 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details