RES, THICK FILM, 249R, 1%, 0.25W, 1206; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES, THICK FILM, 249R, 1%, 0.25W, 1206, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
THICK FILM CHIP RES, 1206,1% PRECISION; 249OHM, 7 INCH REEL ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 65T8863 | 97W7744 | 81AC8602 |
| Product Name | Res, Thick Film, 249R, 1%, 0.25W, 1206; Resistance Panasonic | Res, Thick Film, 249R, 1%, 0.25W, 1206, Reel; Resistance Panasonic | Thick Film Chip Res, 1206,1% Precision; 249Ohm, 7 Inch Reel Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor | Precision Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | 1206 |
| Resistance Range | 249 ohms | 249 ohms |