Panasonic Res, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF2210V

Description
RES, THICK FILM, 221R, 1%, 0.25W, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 221R, 1%, 0.25W, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Panasonic - 65T8859 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Panasonic
65T8859
Res, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Panasonic 65T8859
RES, THICK FILM, 221R, 1%, 0.25W, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.25W, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 221R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
97W7740
Res, Thick Film, 221R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 97W7740
RES, THICK FILM, 221R, 1%, 0.25W, 1206, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.25W, 1206, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8859 97W7740
Product Name Res, Thick Film, 221R, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 221R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details