Panasonic Res, Thick Film, 2M2, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF2204V

Description
RES, THICK FILM, 2M2, 1%, 0.25W, 1206; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M2, 1%, 0.25W, 1206; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M2, 1%, 0.25W, 1206; Resistance Panasonic - 90W3751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 1%, 0.25W, 1206; Resistance Panasonic
90W3751
Res, Thick Film, 2M2, 1%, 0.25W, 1206; Resistance Panasonic 90W3751
RES, THICK FILM, 2M2, 1%, 0.25W, 1206; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2M2, 1%, 0.25W, 1206; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M2, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0684
Res, Thick Film, 2M2, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0684
RES, THICK FILM, 2M2, 1%, 0.25W, 1206, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2M2, 1%, 0.25W, 1206, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8ENF2204V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF2204V
Chip Resistor - Surface Mount ERJ-8ENF2204V
RES SMD 2.2M OHM 1% 1/4W 1206

RES SMD 2.2M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 90W3751 52W0684 ERJ-8ENF2204V
Product Name Res, Thick Film, 2M2, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 2M2, 1%, 0.25W, 1206, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 2.20E6 ohms 2.20E6 ohms 2.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details