Panasonic Chip Resistor - Surface Mount ERJ-8ENF21R0V

Description
RES SMD 21 OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 21 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF21R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF21R0V
Chip Resistor - Surface Mount ERJ-8ENF21R0V
RES SMD 21 OHM 1% 1/4W 1206

RES SMD 21 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 21R, 1%, 0.25W, 1206; Resistance Panasonic - 90W3733 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R, 1%, 0.25W, 1206; Resistance Panasonic
90W3733
Res, Thick Film, 21R, 1%, 0.25W, 1206; Resistance Panasonic 90W3733
RES, THICK FILM, 21R, 1%, 0.25W, 1206; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 21R, 1%, 0.25W, 1206; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 21R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0671
Res, Thick Film, 21R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0671
RES, THICK FILM, 21R, 1%, 0.25W, 1206, REEL; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 21R, 1%, 0.25W, 1206, REEL; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-8ENF21R0V 90W3733 52W0671
Product Name Chip Resistor - Surface Mount Res, Thick Film, 21R, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 21R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 21 ohms 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details