Panasonic Res, Thick Film, 154K, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF1543V

Description
RES, THICK FILM, 154K, 1%, 0.25W, 1206; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 154K, 1%, 0.25W, 1206; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 154K, 1%, 0.25W, 1206; Resistance Panasonic - 90W3654 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154K, 1%, 0.25W, 1206; Resistance Panasonic
90W3654
Res, Thick Film, 154K, 1%, 0.25W, 1206; Resistance Panasonic 90W3654
RES, THICK FILM, 154K, 1%, 0.25W, 1206; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 154K, 1%, 0.25W, 1206; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 154K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0598
Res, Thick Film, 154K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0598
RES, THICK FILM, 154K, 1%, 0.25W, 1206, REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 154K, 1%, 0.25W, 1206, REEL; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3654 52W0598
Product Name Res, Thick Film, 154K, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 154K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 154000 ohms 154000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details