Panasonic Chip Resistor - Surface Mount ERJ-8ENF1473V

Description
RES SMD 147K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 147K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF1473V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF1473V
Chip Resistor - Surface Mount ERJ-8ENF1473V
RES SMD 147K OHM 1% 1/4W 1206

RES SMD 147K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 147K, 1%, 0.25W, 1206; Resistance Panasonic - 90W3641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147K, 1%, 0.25W, 1206; Resistance Panasonic
90W3641
Res, Thick Film, 147K, 1%, 0.25W, 1206; Resistance Panasonic 90W3641
RES, THICK FILM, 147K, 1%, 0.25W, 1206; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 147K, 1%, 0.25W, 1206; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-8ENF1473V 90W3641
Product Name Chip Resistor - Surface Mount Res, Thick Film, 147K, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 147000 ohms 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details