Panasonic Res, Thick Film, 1M43, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF1434V

Description
RES, THICK FILM, 1M43, 1%, 0.25W, 1206; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M43, 1%, 0.25W, 1206; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M43, 1%, 0.25W, 1206; Resistance Panasonic - 90W3637 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M43, 1%, 0.25W, 1206; Resistance Panasonic
90W3637
Res, Thick Film, 1M43, 1%, 0.25W, 1206; Resistance Panasonic 90W3637
RES, THICK FILM, 1M43, 1%, 0.25W, 1206; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 1M43, 1%, 0.25W, 1206; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M43, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0586 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M43, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0586
Res, Thick Film, 1M43, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0586
RES, THICK FILM, 1M43, 1%, 0.25W, 1206, REEL; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1M43, 1%, 0.25W, 1206, REEL; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3637 52W0586
Product Name Res, Thick Film, 1M43, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 1M43, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers