RES, THICK FILM, 143R, 1%, 0.25W, 1206, REEL; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
RES SMD 143 OHM 1% 1/4W 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 52W0582 | ERJ-8ENF1430V |
| Product Name | Res, Thick Film, 143R, 1%, 0.25W, 1206, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | |
| Resistance Range | 143 ohms | 143 ohms |