Panasonic Chip Resistor - Surface Mount ERJ-8ENF12R7V

Description
RES SMD 12.7 OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 12.7 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF12R7V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF12R7V
Chip Resistor - Surface Mount ERJ-8ENF12R7V
RES SMD 12.7 OHM 1% 1/4W 1206

RES SMD 12.7 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 12R7, 1%, 0.25W, 1206; Resistance Panasonic - 90W3591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R7, 1%, 0.25W, 1206; Resistance Panasonic
90W3591
Res, Thick Film, 12R7, 1%, 0.25W, 1206; Resistance Panasonic 90W3591
RES, THICK FILM, 12R7, 1%, 0.25W, 1206; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 12R7, 1%, 0.25W, 1206; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-8ENF12R7V 90W3591
Product Name Chip Resistor - Surface Mount Res, Thick Film, 12R7, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers