Panasonic Res Thick Film 1206 1.18K Ohm 1% 1/4W ±100ppm/C Molded SMD Punched Carrier T/R ERJ-8ENF1181V

Description
Res Thick Film 1206 1.18K Ohm 1% 1/4W ±100ppm/C Molded SMD Punched Carrier T/R
Description
Res Thick Film 1206 1.18K Ohm 1% 1/4W ±100ppm/C Molded SMD Punched Carrier T/R

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 1.18K Ohm 1% 1/4W ±100ppm/C Molded SMD Punched Carrier T/R - 590-ERJ-8ENF1181V - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 1.18K Ohm 1% 1/4W ±100ppm/C Molded SMD Punched Carrier T/R
590-ERJ-8ENF1181V
Res Thick Film 1206 1.18K Ohm 1% 1/4W ±100ppm/C Molded SMD Punched Carrier T/R 590-ERJ-8ENF1181V
Res Thick Film 1206 1.18K Ohm 1% 1/4W ±100ppm/C Molded SMD Punched Carrier T/R

Res Thick Film 1206 1.18K Ohm 1% 1/4W ±100ppm/C Molded SMD Punched Carrier T/R

Supplier's Site
Res, Thick Film, 1K18, 1%, 0.25W, 1206; Resistance Panasonic - 90W3584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K18, 1%, 0.25W, 1206; Resistance Panasonic
90W3584
Res, Thick Film, 1K18, 1%, 0.25W, 1206; Resistance Panasonic 90W3584
RES, THICK FILM, 1K18, 1%, 0.25W, 1206; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 1K18, 1%, 0.25W, 1206; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-8ENF1181V 90W3584
Product Name Res Thick Film 1206 1.18K Ohm 1% 1/4W ±100ppm/C Molded SMD Punched Carrier T/R Res, Thick Film, 1K18, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric]
Resistance Range 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details