Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8ENF1072V

Description
RES SMD 10.7K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 10.7K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-8ENF1072V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-8ENF1072V
Resistors - Chip Resistor - Surface Mount ERJ-8ENF1072V
RES SMD 10.7K OHM 1% 1/4W 1206

RES SMD 10.7K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 10K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0514 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0514
Res, Thick Film, 10K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0514
RES, THICK FILM, 10K7, 1%, 0.25W, 1206, REEL; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 10K7, 1%, 0.25W, 1206, REEL; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K7, 1%, 0.25W, 1206; Resistance Panasonic - 90W3562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K7, 1%, 0.25W, 1206; Resistance Panasonic
90W3562
Res, Thick Film, 10K7, 1%, 0.25W, 1206; Resistance Panasonic 90W3562
RES, THICK FILM, 10K7, 1%, 0.25W, 1206; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 10K7, 1%, 0.25W, 1206; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-8ENF1072V 52W0514 90W3562
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 10K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 10K7, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 10700 ohms 10700 ohms 10700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers