Panasonic Res, Thick Film, 1M02, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF1024V

Description
RES, THICK FILM, 1M02, 1%, 0.25W, 1206; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M02, 1%, 0.25W, 1206; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M02, 1%, 0.25W, 1206; Resistance Panasonic - 90W3555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M02, 1%, 0.25W, 1206; Resistance Panasonic
90W3555
Res, Thick Film, 1M02, 1%, 0.25W, 1206; Resistance Panasonic 90W3555
RES, THICK FILM, 1M02, 1%, 0.25W, 1206; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 1M02, 1%, 0.25W, 1206; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M02, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M02, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0507
Res, Thick Film, 1M02, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0507
RES, THICK FILM, 1M02, 1%, 0.25W, 1206, REEL; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1M02, 1%, 0.25W, 1206, REEL; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3555 52W0507
Product Name Res, Thick Film, 1M02, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 1M02, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers