Panasonic Res, Thick Film, 100R, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF1000V.

Description
RES, THICK FILM, 100R, 1%, 0.25W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 100R, 1%, 0.25W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 25AC9374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
25AC9374
Res, Thick Film, 100R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 25AC9374
RES, THICK FILM, 100R, 1%, 0.25W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.25W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC9374
Product Name Res, Thick Film, 100R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers