Panasonic 0.027 OHM 1W Resistor ERJ-8CWJR027V

Description
RES 0.027 OHM 5% 1W 1206 Product overview: ERJ-8CWJR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR027V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.027 OHM 5% 1W 1206 Product overview: ERJ-8CWJR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR027V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.027 OHM 1W Resistor - 52-ERJ-8CWJR027V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.027 OHM 1W Resistor
52-ERJ-8CWJR027V
0.027 OHM 1W Resistor 52-ERJ-8CWJR027V
RES 0.027 OHM 5% 1W 1206 Product overview: ERJ-8CWJR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR027V can be used for catalog matching and distributor lookup.

RES 0.027 OHM 5% 1W 1206 Product overview: ERJ-8CWJR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR027V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.027Ohm, 1W, 5%; Resistance Panasonic - 79X3305 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.027Ohm, 1W, 5%; Resistance Panasonic
79X3305
Current Sense Resistor, 0.027Ohm, 1W, 5%; Resistance Panasonic 79X3305
CURRENT SENSE RESISTOR, 0.027OHM, 1W, 5%; Resistance:0.027ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.027OHM, 1W, 5%; Resistance:0.027ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.027Ohm, 1W, 5%; Resistance Panasonic - 52W0492 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.027Ohm, 1W, 5%; Resistance Panasonic
52W0492
Current Sense Resistor, 0.027Ohm, 1W, 5%; Resistance Panasonic 52W0492
CURRENT SENSE RESISTOR, 0.027OHM, 1W, 5%; Resistance:0.027ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.027OHM, 1W, 5%; Resistance:0.027ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-8CWJR027V 79X3305
Product Name 0.027 OHM 1W Resistor Current Sense Resistor, 0.027Ohm, 1W, 5%; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0270 ohms 0.0270 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP4R7JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details