Panasonic Current Sense Resistor, 0.025Ohm, 1W, 5%; Resistance Panasonic ERJ-8CWJR025V

Description
CURRENT SENSE RESISTOR, 0.025OHM, 1W, 5%; Resistance:0.025ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.025OHM, 1W, 5%; Resistance:0.025ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.025Ohm, 1W, 5%; Resistance Panasonic - 79X3304 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025Ohm, 1W, 5%; Resistance Panasonic
79X3304
Current Sense Resistor, 0.025Ohm, 1W, 5%; Resistance Panasonic 79X3304
CURRENT SENSE RESISTOR, 0.025OHM, 1W, 5%; Resistance:0.025ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025OHM, 1W, 5%; Resistance:0.025ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.025Ohm, 1W, 5%; Resistance Panasonic - 52W0491 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025Ohm, 1W, 5%; Resistance Panasonic
52W0491
Current Sense Resistor, 0.025Ohm, 1W, 5%; Resistance Panasonic 52W0491
CURRENT SENSE RESISTOR, 0.025OHM, 1W, 5%; Resistance:0.025ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025OHM, 1W, 5%; Resistance:0.025ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79X3304
Product Name Current Sense Resistor, 0.025Ohm, 1W, 5%; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details