Panasonic 0.033 OHM 1W Resistor ERJ-8CWFR033V

Description
RES 0.033 OHM 1% 1W 1206 Product overview: ERJ-8CWFR033V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR033V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.033 OHM 1% 1W 1206 Product overview: ERJ-8CWFR033V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR033V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.033 OHM 1W Resistor - 52-ERJ-8CWFR033V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.033 OHM 1W Resistor
52-ERJ-8CWFR033V
0.033 OHM 1W Resistor 52-ERJ-8CWFR033V
RES 0.033 OHM 1% 1W 1206 Product overview: ERJ-8CWFR033V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR033V can be used for catalog matching and distributor lookup.

RES 0.033 OHM 1% 1W 1206 Product overview: ERJ-8CWFR033V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR033V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-8CWFR033V
871021-ERJ-8CWFR033V
Chip Resistor - Surface Mount - ERJ-8CWFR033V 871021-ERJ-8CWFR033V
Manufacturer: Panasonic Win Source Part Number: 871021-ERJ-8CWFR033V Series: ERJ-8CW Operating Temperature Range: -55°C ~ 125°C Features: 33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ8CWFR033V, P0.033BVDKR, P0.033BVCT, P0.033BVTR

Manufacturer: Panasonic
Win Source Part Number: 871021-ERJ-8CWFR033V
Series: ERJ-8CW
Operating Temperature Range: -55°C ~ 125°C
Features: 33 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ8CWFR033V, P0.033BVDKR, P0.033BVCT, P0.033BVTR

Buy Now Datasheet
Thick Film Resistor, 0.033 Ohm; Resistance Panasonic - 28W1692 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.033 Ohm; Resistance Panasonic
28W1692
Thick Film Resistor, 0.033 Ohm; Resistance Panasonic 28W1692
THICK FILM RESISTOR, 0.033 OHM; Resistance:0.033ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.033 OHM; Resistance:0.033ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.033 Ohm; Resistance Panasonic - 79X3288 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.033 Ohm; Resistance Panasonic
79X3288
Thick Film Resistor, 0.033 Ohm; Resistance Panasonic 79X3288
THICK FILM RESISTOR, 0.033 OHM; Resistance:0.033ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.033 OHM; Resistance:0.033ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8CWFR033V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8CWFR033V
Chip Resistor - Surface Mount ERJ-8CWFR033V
RES 0.033 OHM 1% 1W 1206

RES 0.033 OHM 1% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-8CWFR033V 871021-ERJ-8CWFR033V 28W1692 ERJ-8CWFR033V
Product Name 0.033 OHM 1W Resistor Chip Resistor - Surface Mount - ERJ-8CWFR033V Thick Film Resistor, 0.033 Ohm; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details