Panasonic Chip Resistor - Surface Mount - ERJ-8CWFR030V ERJ-8CWFR030V

Description
Manufacturer: Panasonic Win Source Part Number: 871020-ERJ-8CWFR030V Series: ERJ-8CW Operating Temperature Range: -55°C ~ 125°C Features: 30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P0.03BVTR, ERJ8CWFR030V, P0.03BVCT, P0.03BVDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871020-ERJ-8CWFR030V Series: ERJ-8CW Operating Temperature Range: -55°C ~ 125°C Features: 30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P0.03BVTR, ERJ8CWFR030V, P0.03BVCT, P0.03BVDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-8CWFR030V
871020-ERJ-8CWFR030V
Chip Resistor - Surface Mount - ERJ-8CWFR030V 871020-ERJ-8CWFR030V
Manufacturer: Panasonic Win Source Part Number: 871020-ERJ-8CWFR030V Series: ERJ-8CW Operating Temperature Range: -55°C ~ 125°C Features: 30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P0.03BVTR, ERJ8CWFR030V, P0.03BVCT, P0.03BVDKR

Manufacturer: Panasonic
Win Source Part Number: 871020-ERJ-8CWFR030V
Series: ERJ-8CW
Operating Temperature Range: -55°C ~ 125°C
Features: 30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P0.03BVTR, ERJ8CWFR030V, P0.03BVCT, P0.03BVDKR

Buy Now Datasheet
0.03 OHM 1W Resistor - 52-ERJ-8CWFR030V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.03 OHM 1W Resistor
52-ERJ-8CWFR030V
0.03 OHM 1W Resistor 52-ERJ-8CWFR030V
RES 0.03 OHM 1% 1W 1206 Product overview: ERJ-8CWFR030V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR030V can be used for catalog matching and distributor lookup.

RES 0.03 OHM 1% 1W 1206 Product overview: ERJ-8CWFR030V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR030V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.03 Ohm; Resistance Panasonic - 79X3287 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.03 Ohm; Resistance Panasonic
79X3287
Thick Film Resistor, 0.03 Ohm; Resistance Panasonic 79X3287
THICK FILM RESISTOR, 0.03 OHM; Resistance:0.03ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.03 OHM; Resistance:0.03ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.03 Ohm; Resistance Panasonic - 28W1691 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.03 Ohm; Resistance Panasonic
28W1691
Thick Film Resistor, 0.03 Ohm; Resistance Panasonic 28W1691
THICK FILM RESISTOR, 0.03 OHM; Resistance:0.03ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.03 OHM; Resistance:0.03ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871020-ERJ-8CWFR030V 52-ERJ-8CWFR030V 79X3287
Product Name Chip Resistor - Surface Mount - ERJ-8CWFR030V 0.03 OHM 1W Resistor Thick Film Resistor, 0.03 Ohm; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details