Panasonic 0.018 OHM 1W Resistor ERJ-8CWFR018V

Description
RES 0.018 OHM 1% 1W 1206 Product overview: ERJ-8CWFR018V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR018V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.018 OHM 1% 1W 1206 Product overview: ERJ-8CWFR018V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR018V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.018 OHM 1W Resistor - 52-ERJ-8CWFR018V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.018 OHM 1W Resistor
52-ERJ-8CWFR018V
0.018 OHM 1W Resistor 52-ERJ-8CWFR018V
RES 0.018 OHM 1% 1W 1206 Product overview: ERJ-8CWFR018V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR018V can be used for catalog matching and distributor lookup.

RES 0.018 OHM 1% 1W 1206 Product overview: ERJ-8CWFR018V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR018V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.018 Ohm; Resistance Panasonic - 28W1686 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.018 Ohm; Resistance Panasonic
28W1686
Thick Film Resistor, 0.018 Ohm; Resistance Panasonic 28W1686
THICK FILM RESISTOR, 0.018 OHM; Resistance:0.018ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.018 OHM; Resistance:0.018ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.018 Ohm; Resistance Panasonic - 79X3281 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.018 Ohm; Resistance Panasonic
79X3281
Thick Film Resistor, 0.018 Ohm; Resistance Panasonic 79X3281
THICK FILM RESISTOR, 0.018 OHM; Resistance:0.018ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.018 OHM; Resistance:0.018ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8CWFR018V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8CWFR018V
Chip Resistor - Surface Mount ERJ-8CWFR018V
RES 0.018 OHM 1% 1W 1206

RES 0.018 OHM 1% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-8CWFR018V 28W1686 ERJ-8CWFR018V
Product Name 0.018 OHM 1W Resistor Thick Film Resistor, 0.018 Ohm; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0180 ohms 0.0180 ohms 0.0180 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers