RES 0.051 OHM 5% 1W 1206
Thick Film Chip R,1206,Ultra Low ohmic5% RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-8BWJR051V | 52W0471 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip R,1206,ultra Low Ohmic5% Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0510 ohms | |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | 0.0 ±ppm/°C | |
| Power Rating | 1 watts |