Panasonic Automotive SMD 1W Resistor ERJ-8BWFR024V

Description
24mR 1% 1W 1206 SMD Chip Resistor, Thick Film, AEC-Q200 Product overview: ERJ-8BWFR024V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR024V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24mR 1% 1W 1206 SMD Chip Resistor, Thick Film, AEC-Q200 Product overview: ERJ-8BWFR024V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR024V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1W Resistor - 52-ERJ-8BWFR024V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W Resistor
52-ERJ-8BWFR024V
Automotive SMD 1W Resistor 52-ERJ-8BWFR024V
24mR 1% 1W 1206 SMD Chip Resistor, Thick Film, AEC-Q200 Product overview: ERJ-8BWFR024V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR024V can be used for catalog matching and distributor lookup.

24mR 1% 1W 1206 SMD Chip Resistor, Thick Film, AEC-Q200 Product overview: ERJ-8BWFR024V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR024V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
960183-ERJ-8BWFR024V
Resistors - Chip Resistor - Surface Mount 960183-ERJ-8BWFR024V
Win Source Part Number: 960183-ERJ-8BWFR024V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8BW Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 24 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ-8BWFR025V; ERJ8CWFR024V; ERJB2CFR024V; WSLP1206R0250FEAERJ8 BWFR024V; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P.024AUDKR,P.024AUTR ,P.024AUCT,ERJ8BWFR0 24V Base Product Number: ERJ-8

Win Source Part Number: 960183-ERJ-8BWFR024V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-8BW
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: 0/ +150ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 24 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERJ-8BWFR025V; ERJ8CWFR024V; ERJB2CFR024V; WSLP1206R0250FEAERJ8BWFR024V;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P.024AUDKR,P.024AUTR,P.024AUCT,ERJ8BWFR024V
Base Product Number: ERJ-8

Buy Now Datasheet
Res, R024, 1%, 1W, Thick Film, 1206; Resistance Panasonic - 57AK2426 - Newark, An Avnet Company
Chicago, IL, United States
Res, R024, 1%, 1W, Thick Film, 1206; Resistance Panasonic
57AK2426
Res, R024, 1%, 1W, Thick Film, 1206; Resistance Panasonic 57AK2426
RES, R024, 1%, 1W, THICK FILM, 1206; Resistance:0.024ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R024, 1%, 1W, THICK FILM, 1206; Resistance:0.024ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R024, 1%, 1W, Thick Film, 1206; Resistance Panasonic - 56W0626 - Newark, An Avnet Company
Chicago, IL, United States
Res, R024, 1%, 1W, Thick Film, 1206; Resistance Panasonic
56W0626
Res, R024, 1%, 1W, Thick Film, 1206; Resistance Panasonic 56W0626
RES, R024, 1%, 1W, THICK FILM, 1206; Resistance:0.024ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R024, 1%, 1W, THICK FILM, 1206; Resistance:0.024ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-8BWFR024V 960183-ERJ-8BWFR024V 57AK2426
Product Name Automotive SMD 1W Resistor Resistors - Chip Resistor - Surface Mount Res, R024, 1%, 1W, Thick Film, 1206; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0240 ohms 0.0240 ohms 0.0240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Temperature Coefficient 0.0 to 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573317 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details