RES SMD 2 OHM 5% 1/2W 1206
Thick Film Chip Res, 1206, Low ohmic,5% RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-8BQJ2R0V | 31X2575 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Thick Film Chip Res, 1206, Low Ohmic,5% Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 (3216 Metric) | 1206 |
| Resistance Range | 2 ohms | |
| Tolerance | 5 +/- % |