Panasonic Res, R24, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQFR24V

Description
RES, R24, 1%, 0.5W, THICK FILM, 1206; Resistance:0.24ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R24, 1%, 0.5W, THICK FILM, 1206; Resistance:0.24ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R24, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 55T6084 - Newark, An Avnet Company
Chicago, IL, United States
Res, R24, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
55T6084
Res, R24, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 55T6084
RES, R24, 1%, 0.5W, THICK FILM, 1206; Resistance:0.24ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R24, 1%, 0.5W, THICK FILM, 1206; Resistance:0.24ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res, R24, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2389 - Newark, An Avnet Company
Chicago, IL, United States
Res, R24, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2389
Res, R24, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2389
RES, R24, 1%, 0.5W, THICK FILM, 1206; Resistance:0.24ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R24, 1%, 0.5W, THICK FILM, 1206; Resistance:0.24ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6084
Product Name Res, R24, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details