RES SMD 2.4 OHM 1% 1/2W 1206
RES, 2R4, 1%, 0.5W, THICK FILM, 1206; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes
RES, 2R4, 1%, 0.5W, THICK FILM, 1206; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-8BQF2R4V | 56W0616 | 57AK2407 |
| Product Name | Chip Resistor - Surface Mount | Res, 2R4, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic | Res, 2R4, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 2.4 ohms | 2.4 ohms | 2.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |