Panasonic Res, 1R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQF1R6V

Description
RES, 1R6, 1%, 0.5W, THICK FILM, 1206; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
Description
RES, 1R6, 1%, 0.5W, THICK FILM, 1206; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 57AK2404, features a resistance value of 1.6 ohms with a tolerance of ±1%. It has a power rating of 0.5W and is packaged in a 1206 case size. This resistor is designed for current sensing applications and is compliant with RoHS standards. The product is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing environments. It is also AEC-Q200 compliant, indicating its reliability for automotive applications. The resistor's construction allows for low resistance values and high precision, which can be beneficial in applications requiring accurate current measurement.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 57AK2404, features a resistance value of 1.6 ohms with a tolerance of ±1%. It has a power rating of 0.5W and is packaged in a 1206 case size. This resistor is designed for current sensing applications and is compliant with RoHS standards. The product is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing environments. It is also AEC-Q200 compliant, indicating its reliability for automotive applications. The resistor's construction allows for low resistance values and high precision, which can be beneficial in applications requiring accurate current measurement.

Suppliers

Company
Product
Description
Supplier Links
Res, 1R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2404
Res, 1R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2404
RES, 1R6, 1%, 0.5W, THICK FILM, 1206; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R6, 1%, 0.5W, THICK FILM, 1206; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 55T6094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
55T6094
Res, 1R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 55T6094
RES, 1R6, 1%, 0.5W, THICK FILM, 1206; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

RES, 1R6, 1%, 0.5W, THICK FILM, 1206; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 57AK2404 55T6094
Product Name Res, 1R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic Res, 1R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 457441 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 50 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers