Panasonic Thick Film Chip Res, 1206, Low Ohmic,1% Rohs Compliant Panasonic ERJ-8BQF1R2V

Description
THICK FILM CHIP RES, 1206, LOW OHMIC,1% ROHS COMPLIANT: YES
Datasheet
Description
THICK FILM CHIP RES, 1206, LOW OHMIC,1% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 1206, Low Ohmic,1% Rohs Compliant Panasonic - 56W0615 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 1206, Low Ohmic,1% Rohs Compliant Panasonic
56W0615
Thick Film Chip Res, 1206, Low Ohmic,1% Rohs Compliant Panasonic 56W0615
THICK FILM CHIP RES, 1206, LOW OHMIC,1% ROHS COMPLIANT: YES

THICK FILM CHIP RES, 1206, LOW OHMIC,1% ROHS COMPLIANT: YES

Supplier's Site
Res, 1R2, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2402
Res, 1R2, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2402
RES, 1R2, 1%, 0.5W, THICK FILM, 1206; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R2, 1%, 0.5W, THICK FILM, 1206; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0615 57AK2402
Product Name Thick Film Chip Res, 1206, Low Ohmic,1% Rohs Compliant Panasonic Res, 1R2, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details