Manufacturer: Panasonic
Win Source Part Number: 918644-ERJ-6LWFR008V
Series: ERJ-6LW
Operating Temperature Range: -55°C ~ 125°C
Features: 8 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P19186TR, P19186CT, ERJ6LWFR008V, P19186DKR
RES 0.008 OHM 1% 1/2W 0805 Product overview: ERJ-6LWFR008V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6LWFR008V can be used for catalog matching and distributor lookup.
CURRENT SENSE RES, 0R008, 0.5W, 0805; Resistance:0.008ohm;
CURRENT SENSE RES, 0R008, 0.5W, 0805; Resistance:0.008ohm;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 918644-ERJ-6LWFR008V | 52-ERJ-6LWFR008V | 68AC0284 |
| Product Name | Chip Resistor - Surface Mount - ERJ-6LWFR008V | 0.008 OHM 2W Resistor | Current Sense Res, 0R008, 0.5W, 0805; Resistance Panasonic |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | |
| Resistance Range | 0.0080 ohms | 0.0080 ohms | |
| Temperature Coefficient | 0.0 ±ppm/°C |