TE Connectivity Chip Resistor - Surface Mount RL73K2BR47JTD

Description
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106027DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106027DKR-ND
Chip Resistor - Surface Mount A106027DKR-ND
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106027TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106027TR-ND
Chip Resistor - Surface Mount A106027TR-ND
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106027CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106027CT-ND
Chip Resistor - Surface Mount A106027CT-ND
470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

470 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73K 2B R47 5% 5K RL ( CGS ) - RL73K2BR47JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73K 2B R47 5% 5K RL ( CGS )
RL73K2BR47JTD
Fixed Resistors; RL73K 2B R47 5% 5K RL ( CGS ) RL73K2BR47JTD
Fixed Resistors; RL73K 2B R47 5% 5K RL ( CGS )

Fixed Resistors; RL73K 2B R47 5% 5K RL ( CGS )

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity - 18K6893 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity
18K6893
Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity 18K6893
SMD Current Sense Resistors, RL73 Series, 0.47 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.47 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RL73K2BR47JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RL73K2BR47JTD
Resistors - Chip Resistor - Surface Mount RL73K2BR47JTD
RES 0.47 OHM 5% 1/4W 1206

RES 0.47 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A106027DKR-ND RL73K2BR47JTD 18K6893 RL73K2BR47JTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73K 2B R47 5% 5K RL ( CGS ) Smd Current Sense Resistors, Rl73 Series, 0.47 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176467-8 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0400 ohms
View Details
2 suppliers