Panasonic Current Sense Res, 0R007, 0.5W, 0805; Resistance Panasonic ERJ-6LWFR007V

Description
CURRENT SENSE RES, 0R007, 0.5W, 0805; Resistance:0.007ohm; Product Range:ERJ6LW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R007, 0.5W, 0805; Resistance:0.007ohm; Product Range:ERJ6LW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R007, 0.5W, 0805; Resistance Panasonic - 68AC0283 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 0.5W, 0805; Resistance Panasonic
68AC0283
Current Sense Res, 0R007, 0.5W, 0805; Resistance Panasonic 68AC0283
CURRENT SENSE RES, 0R007, 0.5W, 0805; Resistance:0.007ohm; Product Range:ERJ6LW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 0.5W, 0805; Resistance:0.007ohm; Product Range:ERJ6LW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R007, 0.5W, 0805; Resistance Panasonic - 68AC0282 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 0.5W, 0805; Resistance Panasonic
68AC0282
Current Sense Res, 0R007, 0.5W, 0805; Resistance Panasonic 68AC0282
CURRENT SENSE RES, 0R007, 0.5W, 0805; Resistance:0.007ohm; Product Range:ERJ6LW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 0.5W, 0805; Resistance:0.007ohm; Product Range:ERJ6LW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0283
Product Name Current Sense Res, 0R007, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details