Panasonic Res, Thick Film, 15M, 10%, 0.125W, 0805; Resistance Panasonic ERJ-6GEYK156V

Description
RES, THICK FILM, 15M, 10%, 0.125W, 0805; Resistance:15Mohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 15M, 10%, 0.125W, 0805; Resistance:15Mohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 15M, 10%, 0.125W, 0805; Resistance Panasonic - 53W4974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15M, 10%, 0.125W, 0805; Resistance Panasonic
53W4974
Res, Thick Film, 15M, 10%, 0.125W, 0805; Resistance Panasonic 53W4974
RES, THICK FILM, 15M, 10%, 0.125W, 0805; Resistance:15Mohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15M, 10%, 0.125W, 0805; Resistance:15Mohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0805, 15Mohm, 10%, 125Mw, Full Reel; Resistance Panasonic - 52W0359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0805, 15Mohm, 10%, 125Mw, Full Reel; Resistance Panasonic
52W0359
Resistor, Thick Film, 0805, 15Mohm, 10%, 125Mw, Full Reel; Resistance Panasonic 52W0359
RESISTOR, THICK FILM, 0805, 15MOHM, 10%, 125mW, FULL REEL; Resistance:15Mohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0805, 15MOHM, 10%, 125mW, FULL REEL; Resistance:15Mohm; Resistance Tolerance:± 10%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4974
Product Name Res, Thick Film, 15M, 10%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details