Panasonic Chip Resistor - Surface Mount - ERJ-6GEYJ823V ERJ-6GEYJ823V

Description
Manufacturer: Panasonic Win Source Part Number: 918642-ERJ-6GEYJ823V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ823, P82KA, ERJ6GEYJ823, P82KADKR-NDR, P82KADKR, P82KABK, P82KATR-NDR, Q721931M, P82KA-ND, P82KACT, ERJ-6GEYJ823S, ERJ6GEYJ823S, P82KATR, P82KACT-NDR, ERJ6GEYJ823V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918642-ERJ-6GEYJ823V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ823, P82KA, ERJ6GEYJ823, P82KADKR-NDR, P82KADKR, P82KABK, P82KATR-NDR, Q721931M, P82KA-ND, P82KACT, ERJ-6GEYJ823S, ERJ6GEYJ823S, P82KATR, P82KACT-NDR, ERJ6GEYJ823V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6GEYJ823V
918642-ERJ-6GEYJ823V
Chip Resistor - Surface Mount - ERJ-6GEYJ823V 918642-ERJ-6GEYJ823V
Manufacturer: Panasonic Win Source Part Number: 918642-ERJ-6GEYJ823V Series: ERJ-6G Operating Temperature Range: -55°C ~ 155°C Features: 82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6GEYJ823, P82KA, ERJ6GEYJ823, P82KADKR-NDR, P82KADKR, P82KABK, P82KATR-NDR, Q721931M, P82KA-ND, P82KACT, ERJ-6GEYJ823S, ERJ6GEYJ823S, P82KATR, P82KACT-NDR, ERJ6GEYJ823V

Manufacturer: Panasonic
Win Source Part Number: 918642-ERJ-6GEYJ823V
Series: ERJ-6G
Operating Temperature Range: -55°C ~ 155°C
Features: 82 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-6GEYJ823, P82KA, ERJ6GEYJ823, P82KADKR-NDR, P82KADKR, P82KABK, P82KATR-NDR, Q721931M, P82KA-ND, P82KACT, ERJ-6GEYJ823S, ERJ6GEYJ823S, P82KATR, P82KACT-NDR, ERJ6GEYJ823V

Buy Now Datasheet
SMD 8W 150V Resistor - 52-ERJ-6GEYJ823V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6GEYJ823V
SMD 8W 150V Resistor 52-ERJ-6GEYJ823V
82kR 5% 1/8W 150V Thick Film SMD Resistor 0805 Product overview: ERJ-6GEYJ823V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ823V can be used for catalog matching and distributor lookup.

82kR 5% 1/8W 150V Thick Film SMD Resistor 0805 Product overview: ERJ-6GEYJ823V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ823V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 82K, 5%, 0.125W, 0805; Resistance Panasonic - 53W4973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 5%, 0.125W, 0805; Resistance Panasonic
53W4973
Res, Thick Film, 82K, 5%, 0.125W, 0805; Resistance Panasonic 53W4973
RES, THICK FILM, 82K, 5%, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 82K, 5%, 0.125W, 0805; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
52W0349
Res, Thick Film, 82K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 52W0349
RES, THICK FILM, 82K, 5%, 0.125W, 0805, REEL; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82K, 5%, 0.125W, 0805, REEL; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6GEYJ823V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ823V
Chip Resistor - Surface Mount ERJ-6GEYJ823V
RES SMD 82K OHM 5% 1/8W 0805

RES SMD 82K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 918642-ERJ-6GEYJ823V 52-ERJ-6GEYJ823V 53W4973 52W0349 ERJ-6GEYJ823V
Product Name Chip Resistor - Surface Mount - ERJ-6GEYJ823V SMD 8W 150V Resistor Res, Thick Film, 82K, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 82K, 5%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 82000 ohms 82000 ohms 82000 ohms 82000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers