Panasonic Res, Thick Film, 8K2, 5%, 0.125W, 0805; Resistance Panasonic ERJ-6GEYJ822V

Description
RES, THICK FILM, 8K2, 5%, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 8K2, 5%, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 8K2, 5%, 0.125W, 0805; Resistance Panasonic - 53W4972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 5%, 0.125W, 0805; Resistance Panasonic
53W4972
Res, Thick Film, 8K2, 5%, 0.125W, 0805; Resistance Panasonic 53W4972
RES, THICK FILM, 8K2, 5%, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 8K2, 5%, 0.125W, 0805; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0805, 8.2Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic - 52W0348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0805, 8.2Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic
52W0348
Resistor, Thick Film, 0805, 8.2Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic 52W0348
RESISTOR, THICK FILM, 0805, 8.2KOHM, 5%, 125mW, FULL REEL; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0805, 8.2KOHM, 5%, 125mW, FULL REEL; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6GEYJ822V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ822V
Chip Resistor - Surface Mount ERJ-6GEYJ822V
RES SMD 8.2K OHM 5% 1/8W 0805

RES SMD 8.2K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 53W4972 52W0348 ERJ-6GEYJ822V
Product Name Res, Thick Film, 8K2, 5%, 0.125W, 0805; Resistance Panasonic Resistor, Thick Film, 0805, 8.2Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 8200 ohms 8200 ohms 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers